Vishay Precision Group 4.7V 1.25W Zener Diode BZG05C4V7TR

Description
DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 1.25W Zener Diode - 287-BZG05C4V7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1.25W Zener Diode
287-BZG05C4V7TR
4.7V 1.25W Zener Diode 287-BZG05C4V7TR
DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C4V7TR - 86253-BZG05C4V7TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C4V7TR
86253-BZG05C4V7TR
Diodes - Zener - Single - BZG05C4V7TR 86253-BZG05C4V7TR
Manufacturer: Vishay Win Source Part Number: 86253-BZG05C4V7TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 86253-BZG05C4V7TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7TR-ND
Single Zener Diodes BZG05C4V7TR-ND
Zener Diode 4.7V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Zener Diode, 3W, 4.7V, Do-214Ac; Zener Voltage Nom Vishay - 32C9679 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 4.7V, Do-214Ac; Zener Voltage Nom Vishay
32C9679
Zener Diode, 3W, 4.7V, Do-214Ac; Zener Voltage Nom Vishay 32C9679
ZENER DIODE, 3W, 4.7V, DO-214AC; Zener Voltage Nom:4.7V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

ZENER DIODE, 3W, 4.7V, DO-214AC; Zener Voltage Nom:4.7V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZG05C4V7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C4V7TR
Discrete Semiconductor Products - Diodes - Zener BZG05C4V7TR
DIODE ZENER 4.7V 1.25W DO214AC

DIODE ZENER 4.7V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C4V7TR 86253-BZG05C4V7TR BZG05C4V7TR-ND 32C9679 BZG05C4V7TR
Product Name 4.7V 1.25W Zener Diode Diodes - Zener - Single - BZG05C4V7TR Single Zener Diodes Zener Diode, 3W, 4.7V, Do-214Ac; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
ZZT 13 ohms 13 ohms 13 ohms
VZ 4.7 volts 4.7 volts
PD 1250 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data