Vishay Intertechnology, Inc. Single Zener Diodes BZG05C4V7-M3-08

Description
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C4V7-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7-M3-08GIDKR-ND
Single Zener Diodes BZG05C4V7-M3-08GIDKR-ND
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7-M3-08GITR-ND
Single Zener Diodes BZG05C4V7-M3-08GITR-ND
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7-M3-08GICT-ND
Single Zener Diodes BZG05C4V7-M3-08GICT-ND
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
4.7V 1.25W Zener Diode - 287-BZG05C4V7-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1.25W Zener Diode
287-BZG05C4V7-M3-08
4.7V 1.25W Zener Diode 287-BZG05C4V7-M3-08
Zener Diode, 4.7V V(Z), 6.38%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C4V7-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 6.38%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C4V7-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115109-BZG05C4V7-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115109-BZG05C4V7-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1115109-BZG05C4V7-M3-08
Win Source Part Number: 1115109-BZG05C4V7-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.38% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 13 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C4V7-M3-08-ND,B ZG05C4V7-M3-08GIDKR, BZG05C4V7-M3-08GITR, BZG05C4V7-M3-08GICT Base Product Number: BZG05C4V7

Win Source Part Number: 1115109-BZG05C4V7-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6.38%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 13 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C4V7-M3-08-ND,BZG05C4V7-M3-08GIDKR,BZG05C4V7-M3-08GITR,BZG05C4V7-M3-08GICT
Base Product Number: BZG05C4V7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C4V7-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C4V7-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C4V7-M3-08
DIODE ZENER 4.7V 1.25W DO214AC

DIODE ZENER 4.7V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG05C4V7-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C4V7-M3-08
Single Zener Diodes BZG05C4V7-M3-08
DIODE ZENER 4.7V 1.25W DO214AC

DIODE ZENER 4.7V 1.25W DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C4V7-M3-08
Zener Diodes BZG05C4V7-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Diodes >> Zener Diodes - BZG05C4V7-M3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZG05C4V7-M3-08
Diodes >> Zener Diodes BZG05C4V7-M3-08
1.25W 4.7V SMA(DO-214AC) Zener Diodes ROHS

1.25W 4.7V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C4V7-M3-08GIDKR-ND 287-BZG05C4V7-M3-08 1115109-BZG05C4V7-M3-08 BZG05C4V7-M3-08 BZG05C4V7-M3-08 BZG05C4V7-M3-08 BZG05C4V7-M3-08
Product Name Single Zener Diodes 4.7V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Diodes >> Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS
PD 1.25 milliwatts 1250 milliwatts
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC-2 SMA
Unlock Full Specs
to access all available technical data