Vishay Intertechnology, Inc. 4.7V 1.25W Zener Diode BZG05C4V7-HM3-08

Description
Zener Diode, 4.7V V(Z), 6.38%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C4V7-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7-HM3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 6.38%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C4V7-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7-HM3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 1.25W Zener Diode - 287-BZG05C4V7-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1.25W Zener Diode
287-BZG05C4V7-HM3-08
4.7V 1.25W Zener Diode 287-BZG05C4V7-HM3-08
Zener Diode, 4.7V V(Z), 6.38%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C4V7-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 6.38%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C4V7-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C4V7-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7-HM3-08GIDKR-ND
Single Zener Diodes BZG05C4V7-HM3-08GIDKR-ND
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7-HM3-08GICT-ND
Single Zener Diodes BZG05C4V7-HM3-08GICT-ND
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7-HM3-08GITR-ND
Single Zener Diodes BZG05C4V7-HM3-08GITR-ND
Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W ±6.38% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1338225-BZG05C4V7-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1338225-BZG05C4V7-HM3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1338225-BZG05C4V7-HM3-08
Win Source Part Number: 1338225-BZG05C4V7-HM 3-08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Series: Automotive, AEC-Q101, BZG05C-M Package: Tape & Reel Standard Package: 1,500 Tolerance: ±6.38% Power - Max: 1.25 W Current - Reverse Leakage @ Vr: 3 µA @ 1 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZG05C4V7 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 13 Ohms

Win Source Part Number: 1338225-BZG05C4V7-HM3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101, BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Tolerance: ±6.38%
Power - Max: 1.25 W
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG05C4V7
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 13 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C4V7-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C4V7-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C4V7-HM3-08
DIODE ZENER 4.7V 1.25W DO214AC

DIODE ZENER 4.7V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG05C4V7-HM3-08
Zener Diodes BZG05C4V7-HM3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C4V7-HM3-08 BZG05C4V7-HM3-08GIDKR-ND 1338225-BZG05C4V7-HM3-08 BZG05C4V7-HM3-08 BZG05C4V7-HM3-08
Product Name 4.7V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 1.25 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC-2
Unlock Full Specs
to access all available technical data