DIODE ZENER 4.3V 1.25W DO214AC Product overview: BZG05C4V3TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V3TR can be used for catalog matching and distributor lookup.
Zener Diode 4.3V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 4.3V 1.25W DO214AC
DIODE ZENER 4.3V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG05C4V3TR | BZG05C4V3GITR-ND | BZG05C4V3TR | BZG05C4V3TR |
| Product Name | 4.3V 1.25W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| ZZT | 13 ohms | 13 ohms | 13 ohms | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |