Vishay Intertechnology, Inc. Single Zener Diodes BZG05C4V3-E3-TR

Description
Zener Diode 4.3V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 4.3V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C4V3-E3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V3-E3-TR-ND
Single Zener Diodes BZG05C4V3-E3-TR-ND
Zener Diode 4.3V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 4.3V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C4V3-E3-TR - 913878-BZG05C4V3-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C4V3-E3-TR
913878-BZG05C4V3-E3-TR
Diodes - Zener - Single - BZG05C4V3-E3-TR 913878-BZG05C4V3-E3-TR
Manufacturer: Vishay Win Source Part Number: 913878-BZG05C4V3-E3- TR Operating Temperature Range: 150°C Features: Zener Diode 4.3 V 1.25 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913878-BZG05C4V3-E3-TR
Operating Temperature Range: 150°C
Features: Zener Diode 4.3 V 1.25 W ±5% Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG05
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
4.3V 1.25W Zener Diode - 287-BZG05C4V3-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 1.25W Zener Diode
287-BZG05C4V3-E3-TR
4.3V 1.25W Zener Diode 287-BZG05C4V3-E3-TR
DIODE ZENER 4.3V 1.25W DO214AC Product overview: BZG05C4V3-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V3-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 1.25W DO214AC Product overview: BZG05C4V3-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V3-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C4V3-E3-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C4V3-E3-TR
Single Zener Diodes BZG05C4V3-E3-TR
DIODE ZENER 4.3V 1.25W DO214AC

DIODE ZENER 4.3V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C4V3-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C4V3-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C4V3-E3-TR
DIODE ZENER 4.3V 1.25W DO214AC

DIODE ZENER 4.3V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C4V3-E3-TR-ND 913878-BZG05C4V3-E3-TR 287-BZG05C4V3-E3-TR BZG05C4V3-E3-TR BZG05C4V3-E3-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZG05C4V3-E3-TR 4.3V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC (SMA); SMA Tape & Reel (TR) DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data