Vishay Intertechnology, Inc. 47V 1.25W Zener Diode BZG05C47TR

Description
DIODE ZENER 47V 1.25W DO214AC Product overview: BZG05C47TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C47TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 47V 1.25W DO214AC Product overview: BZG05C47TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C47TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 1.25W Zener Diode - 287-BZG05C47TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1.25W Zener Diode
287-BZG05C47TR
47V 1.25W Zener Diode 287-BZG05C47TR
DIODE ZENER 47V 1.25W DO214AC Product overview: BZG05C47TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C47TR can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 1.25W DO214AC Product overview: BZG05C47TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C47TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C47TR - 1157115-BZG05C47TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C47TR
1157115-BZG05C47TR
Diodes - Zener - Single - BZG05C47TR 1157115-BZG05C47TR
Manufacturer: Vishay Win Source Part Number: 1157115-BZG05C47TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157115-BZG05C47TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - BZG05C47TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C47TR-ND
Single Zener Diodes BZG05C47TR-ND
Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C47TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C47TR
Discrete Semiconductor Products - Diodes - Zener BZG05C47TR
DIODE ZENER 47V 1.25W DO214AC

DIODE ZENER 47V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG05C47TR 1157115-BZG05C47TR BZG05C47TR-ND BZG05C47TR
Product Name 47V 1.25W Zener Diode Diodes - Zener - Single - BZG05C47TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 1500 ohms 1500 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data