Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C47-HE3-TR BZG05C47-HE3-TR

Description
Manufacturer: Vishay Win Source Part Number: 913877-BZG05C47-HE3- TR Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C Features: Zener Diode 47 V 1.25 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913877-BZG05C47-HE3- TR Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C Features: Zener Diode 47 V 1.25 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C47-HE3-TR - 913877-BZG05C47-HE3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C47-HE3-TR
913877-BZG05C47-HE3-TR
Diodes - Zener - Single - BZG05C47-HE3-TR 913877-BZG05C47-HE3-TR
Manufacturer: Vishay Win Source Part Number: 913877-BZG05C47-HE3- TR Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C Features: Zener Diode 47 V 1.25 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913877-BZG05C47-HE3-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C
Features: Zener Diode 47 V 1.25 W ±5% Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG05
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
47V 1.25W Zener Diode - 287-BZG05C47-HE3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1.25W Zener Diode
287-BZG05C47-HE3-TR
47V 1.25W Zener Diode 287-BZG05C47-HE3-TR
DIODE ZENER 47V 1.25W DO214AC Product overview: BZG05C47-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C47-HE3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 1.25W DO214AC Product overview: BZG05C47-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C47-HE3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C47-HE3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C47-HE3-TR-ND
Single Zener Diodes BZG05C47-HE3-TR-ND
Zener Diode 47V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 47V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C47-HE3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C47-HE3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C47-HE3-TR
DIODE ZENER 47V 1.25W DO214AC

DIODE ZENER 47V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 913877-BZG05C47-HE3-TR 287-BZG05C47-HE3-TR BZG05C47-HE3-TR-ND BZG05C47-HE3-TR
Product Name Diodes - Zener - Single - BZG05C47-HE3-TR 47V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC (SMA); SMA Tape & Reel (TR) DO-214AC (SMA); SMA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
ZZT 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data