Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C43TR3 BZG05C43TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025871-BZG05C43TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 1000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025871-BZG05C43TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 1000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C43TR3 - 1025871-BZG05C43TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C43TR3
1025871-BZG05C43TR3
Diodes - Zener - Single - BZG05C43TR3 1025871-BZG05C43TR3
Manufacturer: Vishay Win Source Part Number: 1025871-BZG05C43TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 1000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025871-BZG05C43TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 1000 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Single Zener Diodes - BZG05C43TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C43TR3-ND
Single Zener Diodes BZG05C43TR3-ND
Zener Diode 43V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 43V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
43V 1.25W Zener Diode - 287-BZG05C43TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 1.25W Zener Diode
287-BZG05C43TR3
43V 1.25W Zener Diode 287-BZG05C43TR3
DIODE ZENER 43V 1.25W DO214AC Product overview: BZG05C43TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C43TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 1.25W DO214AC Product overview: BZG05C43TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C43TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C43TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C43TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C43TR3
DIODE ZENER 43V 1.25W DO214AC

DIODE ZENER 43V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1025871-BZG05C43TR3 BZG05C43TR3-ND 287-BZG05C43TR3 BZG05C43TR3
Product Name Diodes - Zener - Single - BZG05C43TR3 Single Zener Diodes 43V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA
VZ 43 volts 43 volts
ZZT 1000 ohms 1000 ohms 1000 ohms
PD 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details