Zener Diode 3.9V 1.25W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808614-BZG05C3V9-E3-
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.25W
Voltage - Zener (Nom) (Vz): 3.9V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC
Temperature Range - Operating: 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 1V
Zener Diode, 3.9V V(Z), 5.13%, 1.25W, Silicon, Unidirectional, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZG05C3V9-E3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V9-E3-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 1.25W DO214AC
DIODE ZENER 3.9V 1.25W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C3V9-E3-TRGITR-ND | 808614-BZG05C3V9-E3-TR | 287-BZG05C3V9-E3-TR | BZG05C3V9-E3-TR | BZG05C3V9-E3-TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZG05C3V9-E3-TR | 3.9V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||
| IR | 0.0100 mA | 0.0100 mA | 10 mA |