Vishay Precision Group Single Zener Diodes BZG05C3V3TR3

Description
Zener Diode 3.3V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 3.3V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C3V3TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3TR3-ND
Single Zener Diodes BZG05C3V3TR3-ND
Zener Diode 3.3V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Zener, 3.3V, 3W, Sma; Zener Voltage Nom Vishay - 37K9842 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 3W, Sma; Zener Voltage Nom Vishay
37K9842
Diode, Zener, 3.3V, 3W, Sma; Zener Voltage Nom Vishay 37K9842
DIODE, ZENER, 3.3V, 3W, SMA; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 3W, SMA; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZG05C3V3TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C3V3TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C3V3TR3
DIODE ZENER 3.3V 1.25W DO214AC

DIODE ZENER 3.3V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number BZG05C3V3TR3-ND 37K9842 BZG05C3V3TR3
Product Name Single Zener Diodes Diode, Zener, 3.3V, 3W, Sma; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC (SMA); SMA DO-214AC (SMA); SMA
Pin Count 2
RoHS Compliant RoHS
PD 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7384958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details