Vishay Intertechnology, Inc. Single Zener Diodes BZG05C3V3-M3-08

Description
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C3V3-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-M3-08GICT-ND
Single Zener Diodes BZG05C3V3-M3-08GICT-ND
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-M3-08GITR-ND
Single Zener Diodes BZG05C3V3-M3-08GITR-ND
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-M3-08GIDKR-ND
Single Zener Diodes BZG05C3V3-M3-08GIDKR-ND
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050236-BZG05C3V3-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050236-BZG05C3V3-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050236-BZG05C3V3-M3-08
Win Source Part Number: 1050236-BZG05C3V3-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.06% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 40 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C3V3-M3-08-ND,B ZG05C3V3-M3-08GICT,B ZG05C3V3-M3-08GIDKR, BZG05C3V3-M3-08GITR Base Product Number: BZG05C3V3

Win Source Part Number: 1050236-BZG05C3V3-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6.06%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 40 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C3V3-M3-08-ND,BZG05C3V3-M3-08GICT,BZG05C3V3-M3-08GIDKR,BZG05C3V3-M3-08GITR
Base Product Number: BZG05C3V3

Buy Now Datasheet
3.3V 1.25W Zener Diode - 287-BZG05C3V3-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1.25W Zener Diode
287-BZG05C3V3-M3-08
3.3V 1.25W Zener Diode 287-BZG05C3V3-M3-08
Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C3V3-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C3V3-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C3V3-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C3V3-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C3V3-M3-08
DIODE ZENER 3.3V 1.25W DO214AC

DIODE ZENER 3.3V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG05C3V3-M3-08
Zener Diodes BZG05C3V3-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C3V3-M3-08
Single Zener Diodes BZG05C3V3-M3-08
DIODE ZENER 3.3V 1.25W DO214AC

DIODE ZENER 3.3V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C3V3-M3-08GICT-ND 1050236-BZG05C3V3-M3-08 287-BZG05C3V3-M3-08 BZG05C3V3-M3-08 BZG05C3V3-M3-08 BZG05C3V3-M3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 3.3V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC-2 DO-214AC, SMA; SMA
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C6V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7385055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details