Vishay Intertechnology, Inc. 3.3V 1.25W Zener Diode BZG05C3V3-HM3-08

Description
Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C3V3-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-HM3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C3V3-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-HM3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1.25W Zener Diode - 287-BZG05C3V3-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1.25W Zener Diode
287-BZG05C3V3-HM3-08
3.3V 1.25W Zener Diode 287-BZG05C3V3-HM3-08
Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C3V3-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C3V3-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367503-BZG05C3V3-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367503-BZG05C3V3-HM3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367503-BZG05C3V3-HM3-08
Win Source Part Number: 1367503-BZG05C3V3-HM 3-08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, BZG05C-M Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: BZG05C3V3 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6.06% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 40 µA @ 1 V Power - Max: 1.25 W Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 20 Ohms

Win Source Part Number: 1367503-BZG05C3V3-HM3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, BZG05C-M
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: BZG05C3V3
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6.06%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 40 µA @ 1 V
Power - Max: 1.25 W
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 20 Ohms

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-HM3-08GIDKR-ND
Single Zener Diodes BZG05C3V3-HM3-08GIDKR-ND
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-HM3-08GITR-ND
Single Zener Diodes BZG05C3V3-HM3-08GITR-ND
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-HM3-08GICT-ND
Single Zener Diodes BZG05C3V3-HM3-08GICT-ND
Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±6.06% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C3V3-HM3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C3V3-HM3-08
Single Zener Diodes BZG05C3V3-HM3-08
DIODE ZENER 3.3V 1.25W DO214AC

DIODE ZENER 3.3V 1.25W DO214AC

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZG05C3V3-HM3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZG05C3V3-HM3-08
Diodes >> Zener Diodes BZG05C3V3-HM3-08
1.25W 3.3V DO-214AC(SMA) Zener Diodes ROHS

1.25W 3.3V DO-214AC(SMA) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C3V3-HM3-08
Zener Diodes BZG05C3V3-HM3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C3V3-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C3V3-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C3V3-HM3-08
DIODE ZENER 3.3V 1.25W DO214AC

DIODE ZENER 3.3V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C3V3-HM3-08 1367503-BZG05C3V3-HM3-08 BZG05C3V3-HM3-08GIDKR-ND BZG05C3V3-HM3-08 BZG05C3V3-HM3-08 BZG05C3V3-HM3-08 BZG05C3V3-HM3-08
Product Name 3.3V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 1.25 milliwatts 1250 milliwatts
Package DO-214AC, SMA DO-214AC, SMA; SMA SMA DO-214AC-2 DO-214AC (SMA); SMA
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data