Vishay Precision Group 3.3V 1.25W Zener Diode BZG05C3V3-E3-TR3

Description
DIODE ZENER 3.3V 1.25W DO214AC Product overview: BZG05C3V3-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-E3-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 1.25W DO214AC Product overview: BZG05C3V3-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-E3-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1.25W Zener Diode - 287-BZG05C3V3-E3-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1.25W Zener Diode
287-BZG05C3V3-E3-TR3
3.3V 1.25W Zener Diode 287-BZG05C3V3-E3-TR3
DIODE ZENER 3.3V 1.25W DO214AC Product overview: BZG05C3V3-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-E3-TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 1.25W DO214AC Product overview: BZG05C3V3-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-E3-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C3V3-E3-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C3V3-E3-TR3-ND
Single Zener Diodes BZG05C3V3-E3-TR3-ND
Zener Diode 3.3V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C3V3-E3-TR3 - 800937-BZG05C3V3-E3-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C3V3-E3-TR3
800937-BZG05C3V3-E3-TR3
Diodes - Zener - Single - BZG05C3V3-E3-TR3 800937-BZG05C3V3-E3-TR3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800937-BZG05C3V3-E3- TR3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1.25W Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AC Temperature Range - Operating: 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 20 Ohms Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 40μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 800937-BZG05C3V3-E3-TR3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.25W
Voltage - Zener (Nom) (Vz): 3.3V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC
Temperature Range - Operating: 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 40μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZG05C3V3-E3-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C3V3-E3-TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C3V3-E3-TR3
DIODE ZENER 3.3V 1.25W DO214AC

DIODE ZENER 3.3V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C3V3-E3-TR3 BZG05C3V3-E3-TR3-ND 800937-BZG05C3V3-E3-TR3 BZG05C3V3-E3-TR3
Product Name 3.3V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG05C3V3-E3-TR3 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 20 ohms 20 ohms 20 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data