Manufacturer: Vishay
Win Source Part Number: 865171-BZG05C3V3-E3-
Operating Temperature Range: 150°C
Features: Zener Diode 3.3 V 1.25 W ±5% Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG05
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 3.3V 1.25W ±5% Surface Mount DO-214AC (SMA)
Zener Diode, 3.3V V(Z), 6.06%, 1.25W, Silicon, Unidirectional, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZG05C3V3-E3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C3V3-E3-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 1.25W DO214AC
DIODE ZENER 3.3V 1.25W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 865171-BZG05C3V3-E3-TR | BZG05C3V3-E3-TR-ND | 287-BZG05C3V3-E3-TR | BZG05C3V3-E3-TR | BZG05C3V3-E3-TR |
| Product Name | Diodes - Zener - Single - BZG05C3V3-E3-TR | Single Zener Diodes | 3.3V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | ||||
| PD | 1.25 milliwatts |