Vishay Intertechnology, Inc. Single Zener Diodes BZG05C36TR

Description
Zener Diode 36V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 36V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C36TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C36TR-ND
Single Zener Diodes BZG05C36TR-ND
Zener Diode 36V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 36V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
36V 1.25W Zener Diode - 287-BZG05C36TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.25W Zener Diode
287-BZG05C36TR
36V 1.25W Zener Diode 287-BZG05C36TR
DIODE ZENER 36V 1.25W DO214AC Product overview: BZG05C36TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C36TR can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1.25W DO214AC Product overview: BZG05C36TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C36TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - BZG05C36TR - 1157111-BZG05C36TR - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZG05C36TR
1157111-BZG05C36TR
END - OF - LIFE - BZG05C36TR 1157111-BZG05C36TR
Manufacturer: Vishay Win Source Part Number: 1157111-BZG05C36TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157111-BZG05C36TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZG05C36TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C36TR
Discrete Semiconductor Products - Diodes - Zener BZG05C36TR
DIODE ZENER 36V 1.25W DO214AC

DIODE ZENER 36V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C36TR-ND 287-BZG05C36TR 1157111-BZG05C36TR BZG05C36TR
Product Name Single Zener Diodes 36V 1.25W Zener Diode END - OF - LIFE - BZG05C36TR Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B56J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers