Vishay Intertechnology, Inc. Single Zener Diodes BZG05C30TR3

Description
Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C30TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C30TR3-ND
Single Zener Diodes BZG05C30TR3-ND
Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
30V 1.25W Zener Diode - 287-BZG05C30TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.25W Zener Diode
287-BZG05C30TR3
30V 1.25W Zener Diode 287-BZG05C30TR3
DIODE ZENER 30V 1.25W DO214AC Product overview: BZG05C30TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C30TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1.25W DO214AC Product overview: BZG05C30TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C30TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C30TR3 - 1025863-BZG05C30TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C30TR3
1025863-BZG05C30TR3
Diodes - Zener - Single - BZG05C30TR3 1025863-BZG05C30TR3
Manufacturer: Vishay Win Source Part Number: 1025863-BZG05C30TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 2V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025863-BZG05C30TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 2V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C30TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C30TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C30TR3
DIODE ZENER 30V 1.25W DO214AC

DIODE ZENER 30V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C30TR3-ND 287-BZG05C30TR3 1025863-BZG05C30TR3 BZG05C30TR3
Product Name Single Zener Diodes 30V 1.25W Zener Diode Diodes - Zener - Single - BZG05C30TR3 Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data