Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 012433-BZG05C30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 2V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
DIODE ZENER 30V 1.25W DO214AC Product overview: BZG05C30TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C30TR can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 1.25W DO214AC
Zener Diodes 30 Volt 60W 5%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C30GITR-ND | 012433-BZG05C30TR | 287-BZG05C30TR | BZG05C30TR | 884-BZG05C30TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZG05C30TR | 30V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes 30 Volt 60W 5% |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| VZ | 30 volts | 30 volts | 30 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | ||
| PD | 1250 milliwatts | 1250 milliwatts |