Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C30-E3-TR BZG05C30-E3-TR

Description
Manufacturer: Vishay Win Source Part Number: 1025862-BZG05C30-E3- TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 22V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025862-BZG05C30-E3- TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 22V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C30-E3-TR - 1025862-BZG05C30-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C30-E3-TR
1025862-BZG05C30-E3-TR
Diodes - Zener - Single - BZG05C30-E3-TR 1025862-BZG05C30-E3-TR
Manufacturer: Vishay Win Source Part Number: 1025862-BZG05C30-E3- TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 22V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025862-BZG05C30-E3-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
30V 1.25W Zener Diode - 287-BZG05C30-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.25W Zener Diode
287-BZG05C30-E3-TR
30V 1.25W Zener Diode 287-BZG05C30-E3-TR
DIODE ZENER 30V 1.25W DO214AC Product overview: BZG05C30-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C30-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1.25W DO214AC Product overview: BZG05C30-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C30-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C30-E3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C30-E3-TR-ND
Single Zener Diodes BZG05C30-E3-TR-ND
Zener Diode 30V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 30V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C30-E3-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C30-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C30-E3-TR
DIODE ZENER 30V 1.25W DO214AC

DIODE ZENER 30V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1025862-BZG05C30-E3-TR 287-BZG05C30-E3-TR BZG05C30-E3-TR-ND BZG05C30-E3-TR
Product Name Diodes - Zener - Single - BZG05C30-E3-TR 30V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA
VZ 30 volts 30 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data