Vishay Intertechnology, Inc. 27V 1.25W Zener Diode BZG05C27TR3

Description
DIODE ZENER 27V 1.25W DO214AC Product overview: BZG05C27TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C27TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 1.25W DO214AC Product overview: BZG05C27TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C27TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 1.25W Zener Diode - 287-BZG05C27TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1.25W Zener Diode
287-BZG05C27TR3
27V 1.25W Zener Diode 287-BZG05C27TR3
DIODE ZENER 27V 1.25W DO214AC Product overview: BZG05C27TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C27TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 1.25W DO214AC Product overview: BZG05C27TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C27TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C27TR3 - 1025861-BZG05C27TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C27TR3
1025861-BZG05C27TR3
Diodes - Zener - Single - BZG05C27TR3 1025861-BZG05C27TR3
Manufacturer: Vishay Win Source Part Number: 1025861-BZG05C27TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 750 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025861-BZG05C27TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 750 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Single Zener Diodes - BZG05C27TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C27TR3-ND
Single Zener Diodes BZG05C27TR3-ND
Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C27TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C27TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C27TR3
DIODE ZENER 27V 1.25W DO214AC

DIODE ZENER 27V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG05C27TR3 1025861-BZG05C27TR3 BZG05C27TR3-ND BZG05C27TR3
Product Name 27V 1.25W Zener Diode Diodes - Zener - Single - BZG05C27TR3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 750 ohms 750 ohms 750 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data