Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZG05C27TR

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324383-BZG05C27TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 20 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 750 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: BZG05 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324383-BZG05C27TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 20 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 750 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: BZG05 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324383-BZG05C27TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324383-BZG05C27TR
Discrete Semiconductor Products - Diodes - Zener - Single 1324383-BZG05C27TR
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324383-BZG05C27TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 20 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 750 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: BZG05 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324383-BZG05C27TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 20 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 750 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZG05
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - BZG05C27TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C27TR-ND
Single Zener Diodes BZG05C27TR-ND
Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
27V 1.25W Zener Diode - 287-BZG05C27TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1.25W Zener Diode
287-BZG05C27TR
27V 1.25W Zener Diode 287-BZG05C27TR
DIODE ZENER 27V 1.25W DO214AC Product overview: BZG05C27TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C27TR can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 1.25W DO214AC Product overview: BZG05C27TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C27TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C27TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C27TR
Discrete Semiconductor Products - Diodes - Zener BZG05C27TR
DIODE ZENER 27V 1.25W DO214AC

DIODE ZENER 27V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1324383-BZG05C27TR BZG05C27TR-ND 287-BZG05C27TR BZG05C27TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 27V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA; SMA Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
VZ 27 volts 27 volts
ZZT 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data