Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single BZG05C24-M3-08

Description
Win Source Part Number: 1050235-BZG05C24-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±5.83% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C24-M3-08-ND,BZ G05C24-M3-08GITR,BZG 05C24-M3-08GICT,BZG0 5C24-M3-08GIDKR Base Product Number: BZG05C24
Request a Quote Datasheet
Description
Win Source Part Number: 1050235-BZG05C24-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±5.83% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C24-M3-08-ND,BZ G05C24-M3-08GITR,BZG 05C24-M3-08GICT,BZG0 5C24-M3-08GIDKR Base Product Number: BZG05C24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050235-BZG05C24-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050235-BZG05C24-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050235-BZG05C24-M3-08
Win Source Part Number: 1050235-BZG05C24-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±5.83% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C24-M3-08-ND,BZ G05C24-M3-08GITR,BZG 05C24-M3-08GICT,BZG0 5C24-M3-08GIDKR Base Product Number: BZG05C24

Win Source Part Number: 1050235-BZG05C24-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5.83%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C24-M3-08-ND,BZG05C24-M3-08GITR,BZG05C24-M3-08GICT,BZG05C24-M3-08GIDKR
Base Product Number: BZG05C24

Buy Now Datasheet
24V 1.25W Zener Diode - 287-BZG05C24-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1.25W Zener Diode
287-BZG05C24-M3-08
24V 1.25W Zener Diode 287-BZG05C24-M3-08
Zener Diode, 24V V(Z), 5.79%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C24-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C24-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5.79%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C24-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C24-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C24-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C24-M3-08GITR-ND
Single Zener Diodes BZG05C24-M3-08GITR-ND
Zener Diode 24V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C24-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C24-M3-08GIDKR-ND
Single Zener Diodes BZG05C24-M3-08GIDKR-ND
Zener Diode 24V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C24-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C24-M3-08GICT-ND
Single Zener Diodes BZG05C24-M3-08GICT-ND
Zener Diode 24V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C24-M3-08
Zener Diodes BZG05C24-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C24-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C24-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C24-M3-08
DIODE ZENER 24V 1.25W DO214AC

DIODE ZENER 24V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1050235-BZG05C24-M3-08 287-BZG05C24-M3-08 BZG05C24-M3-08GITR-ND BZG05C24-M3-08 BZG05C24-M3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 24V 1.25W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
VZ 24 volts 24 volts
ZZT 25 ohms 25 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4475US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B5V6-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details