Vishay Precision Group 24V 1.25W Zener Diode BZG05C24-E3-TR

Description
DIODE ZENER 24V 1.25W DO214AC Product overview: BZG05C24-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C24-E3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 1.25W DO214AC Product overview: BZG05C24-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C24-E3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 1.25W Zener Diode - 287-BZG05C24-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1.25W Zener Diode
287-BZG05C24-E3-TR
24V 1.25W Zener Diode 287-BZG05C24-E3-TR
DIODE ZENER 24V 1.25W DO214AC Product overview: BZG05C24-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C24-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1.25W DO214AC Product overview: BZG05C24-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C24-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C24-E3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C24-E3-TR-ND
Single Zener Diodes BZG05C24-E3-TR-ND
Zener Diode 24V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C24-E3-TR - 1025859-BZG05C24-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C24-E3-TR
1025859-BZG05C24-E3-TR
Diodes - Zener - Single - BZG05C24-E3-TR 1025859-BZG05C24-E3-TR
Manufacturer: Vishay Win Source Part Number: 1025859-BZG05C24-E3- TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025859-BZG05C24-E3-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C24-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C24-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C24-E3-TR
DIODE ZENER 24V 1.25W DO214AC

DIODE ZENER 24V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C24-E3-TR BZG05C24-E3-TR-ND 1025859-BZG05C24-E3-TR BZG05C24-E3-TR
Product Name 24V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG05C24-E3-TR Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 25 ohms 25 ohms 25 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details