Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C22TR3 BZG05C22TR3

Description
Manufacturer: Vishay Win Source Part Number: 012432-BZG05C22TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012432-BZG05C22TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C22TR3 - 012432-BZG05C22TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C22TR3
012432-BZG05C22TR3
Diodes - Zener - Single - BZG05C22TR3 012432-BZG05C22TR3
Manufacturer: Vishay Win Source Part Number: 012432-BZG05C22TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 012432-BZG05C22TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
60W Zener Diode - 295-BZG05C22TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Zener Diode
295-BZG05C22TR3
60W Zener Diode 295-BZG05C22TR3
Zener Diodes 22 Volt 60W 5% Product overview: BZG05C22TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C22TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 22 Volt 60W 5% Product overview: BZG05C22TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C22TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes 22 Volt 60W 5% - 884-BZG05C22TR3 - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 22 Volt 60W 5%
884-BZG05C22TR3
Zener Diodes 22 Volt 60W 5% 884-BZG05C22TR3
Zener Diodes 22 Volt 60W 5%

Zener Diodes 22 Volt 60W 5%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 012432-BZG05C22TR3 295-BZG05C22TR3 884-BZG05C22TR3
Product Name Diodes - Zener - Single - BZG05C22TR3 60W Zener Diode Zener Diodes 22 Volt 60W 5%
Package DO-214AC Tape and Reel DO-214AC, SMA; SMA
VZ 22 volts 22 volts 22 volts
ZZT 600 ohms 600 ohms
PD 1250 milliwatts 1250 milliwatts 1250 milliwatts
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data