Zener Diode, 22V V(Z), 5.67%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C22-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C22-HM3-08 can be used for catalog matching and distributor lookup.
Zener Diode 22V 1.25W ±5.68% Surface Mount DO-214AC (SMA)
Zener Diode 22V 1.25W ±5.68% Surface Mount DO-214AC (SMA)
Zener Diode 22V 1.25W ±5.68% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products- Diodes Zener -Single Zener Diodes
Series: Automotive, AEC-Q101, BZG05C-M
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Product Status: Active
Product Status: BZG05C22
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)
DIODE ZENER 22V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG05C22-HM3-08 | BZG05C22-HM3-08GITR-ND | BZG05C22-HM3-08 | BZG05C22-HM3-08 | |
| Product Name | 22V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products- Diodes Zener -Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | ||||
| PD | 1.25 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | DO-214AC, SMA | DO-214AC-2 | DO-214AC (SMA); SMA |