Vishay Intertechnology, Inc. Single Zener Diodes BZG05C20TR3

Description
Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C20TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C20TR3-ND
Single Zener Diodes BZG05C20TR3-ND
Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C20TR3 - 129620-BZG05C20TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C20TR3
129620-BZG05C20TR3
Diodes - Zener - Single - BZG05C20TR3 129620-BZG05C20TR3
Manufacturer: Vishay Win Source Part Number: 129620-BZG05C20TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 129620-BZG05C20TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet
20V 1.25W Zener Diode - 287-BZG05C20TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1.25W Zener Diode
287-BZG05C20TR3
20V 1.25W Zener Diode 287-BZG05C20TR3
DIODE ZENER 20V 1.25W DO214AC Product overview: BZG05C20TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C20TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 1.25W DO214AC Product overview: BZG05C20TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C20TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C20TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C20TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C20TR3
DIODE ZENER 20V 1.25W DO214AC

DIODE ZENER 20V 1.25W DO214AC

Supplier's Site
Zener Diodes 20 Volt 60W 5% - 884-BZG05C20TR3 - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 20 Volt 60W 5%
884-BZG05C20TR3
Zener Diodes 20 Volt 60W 5% 884-BZG05C20TR3
Zener Diodes 20 Volt 60W 5%

Zener Diodes 20 Volt 60W 5%

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C20TR3-ND 129620-BZG05C20TR3 287-BZG05C20TR3 BZG05C20TR3 884-BZG05C20TR3
Product Name Single Zener Diodes Diodes - Zener - Single - BZG05C20TR3 20V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes 20 Volt 60W 5%
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA
VZ 20 volts 20 volts 20 volts
ZZT 600 ohms 600 ohms 600 ohms
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data