Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1157103-BZG05C20TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE ZENER 20V 1.25W DO214AC Product overview: BZG05C20TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C20TR can be used for catalog matching and distributor lookup.
DIODE ZENER 20V 1.25W DO214AC
DIODE ZENER 20V 1.25W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C20TR-ND | 1157103-BZG05C20TR | 287-BZG05C20TR | BZG05C20TR | BZG05C20TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZG05C20TR | 20V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | ||||
| ZZT | 600 ohms | 600 ohms | 600 ohms |