Vishay Intertechnology, Inc. 18V 1.25W Zener Diode BZG05C18-E3-TR

Description
DIODE ZENER 18V 1.25W DO214AC Product overview: BZG05C18-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C18-E3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 1.25W DO214AC Product overview: BZG05C18-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C18-E3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 1.25W Zener Diode - 287-BZG05C18-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1.25W Zener Diode
287-BZG05C18-E3-TR
18V 1.25W Zener Diode 287-BZG05C18-E3-TR
DIODE ZENER 18V 1.25W DO214AC Product overview: BZG05C18-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C18-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 1.25W DO214AC Product overview: BZG05C18-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C18-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 987959-BZG05C18-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
987959-BZG05C18-E3-TR
Discrete Semiconductor Products - Diodes - Zener - Single 987959-BZG05C18-E3-TR
Win Source Part Number: 987959-BZG05C18-E3-T R Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZG05 Product Status: Obsolete

Win Source Part Number: 987959-BZG05C18-E3-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG05
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - BZG05C18-E3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C18-E3-TR-ND
Single Zener Diodes BZG05C18-E3-TR-ND
Zener Diode 18V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 18V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C18-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C18-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C18-E3-TR
DIODE ZENER 18V 1.25W DO214AC

DIODE ZENER 18V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG05C18-E3-TR 987959-BZG05C18-E3-TR BZG05C18-E3-TR-ND BZG05C18-E3-TR
Product Name 18V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 20 ohms 20 ohms 20 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data