Vishay Intertechnology, Inc. 16V 1.25W Zener Diode BZG05C16-M3-08

Description
Zener Diode, 16V V(Z), 5.56%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C16-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C16-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 5.56%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C16-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C16-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 1.25W Zener Diode - 287-BZG05C16-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.25W Zener Diode
287-BZG05C16-M3-08
16V 1.25W Zener Diode 287-BZG05C16-M3-08
Zener Diode, 16V V(Z), 5.56%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C16-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C16-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5.56%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C16-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C16-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C16-M3-08 - 913873-BZG05C16-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C16-M3-08
913873-BZG05C16-M3-08
Diodes - Zener - Single - BZG05C16-M3-08 913873-BZG05C16-M3-08
Manufacturer: Vishay Win Source Part Number: 913873-BZG05C16-M3-0 8 Series: BZG05C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 16 V 1.25 W ±5.63% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG05C16 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050 Other Part Number: BZG05C16-M3-08-ND, BZG05C16-M3-08GITR, BZG05C16-M3-08GIDKR, BZG05C16-M3-08GICT

Manufacturer: Vishay
Win Source Part Number: 913873-BZG05C16-M3-08
Series: BZG05C-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 16 V 1.25 W ±5.63% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG05C16
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050
Other Part Number: BZG05C16-M3-08-ND, BZG05C16-M3-08GITR, BZG05C16-M3-08GIDKR, BZG05C16-M3-08GICT

Buy Now Datasheet
Single Zener Diodes - BZG05C16-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C16-M3-08GIDKR-ND
Single Zener Diodes BZG05C16-M3-08GIDKR-ND
Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C16-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C16-M3-08GICT-ND
Single Zener Diodes BZG05C16-M3-08GICT-ND
Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C16-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C16-M3-08GITR-ND
Single Zener Diodes BZG05C16-M3-08GITR-ND
Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1.25W ±5.63% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C16-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C16-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C16-M3-08
DIODE ZENER 16V 1.25W DO214AC

DIODE ZENER 16V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG05C16-M3-08
Zener Diodes BZG05C16-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C16-M3-08 913873-BZG05C16-M3-08 BZG05C16-M3-08GIDKR-ND BZG05C16-M3-08 BZG05C16-M3-08
Product Name 16V 1.25W Zener Diode Diodes - Zener - Single - BZG05C16-M3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 1.25 milliwatts
Package DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC-2
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C22J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details