Vishay Precision Group Single Zener Diodes BZG05C16-E3-TR

Description
Zener Diode 16V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 16V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C16-E3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C16-E3-TR-ND
Single Zener Diodes BZG05C16-E3-TR-ND
Zener Diode 16V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C16-E3-TR - 1025857-BZG05C16-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C16-E3-TR
1025857-BZG05C16-E3-TR
Diodes - Zener - Single - BZG05C16-E3-TR 1025857-BZG05C16-E3-TR
Manufacturer: Vishay Win Source Part Number: 1025857-BZG05C16-E3- TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025857-BZG05C16-E3-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet
16V 1.25W Zener Diode - 287-BZG05C16-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.25W Zener Diode
287-BZG05C16-E3-TR
16V 1.25W Zener Diode 287-BZG05C16-E3-TR
DIODE ZENER 16V 1.25W DO214AC Product overview: BZG05C16-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C16-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1.25W DO214AC Product overview: BZG05C16-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C16-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C16-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C16-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C16-E3-TR
DIODE ZENER 16V 1.25W DO214AC

DIODE ZENER 16V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C16-E3-TR-ND 1025857-BZG05C16-E3-TR 287-BZG05C16-E3-TR BZG05C16-E3-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZG05C16-E3-TR 16V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Removed; Obsolete
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data