Zener Diode 15V 1.25W Surface Mount DO-214AC (SMA)
Diode Zener Single 15V 6% 1.25W Automotive 2-Pin SMA T/R Product overview: BZG05C15TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1157098-BZG05C15TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
DIODE ZENER 15V 1.25W DO214AC
DIODE ZENER 15V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C15TR-ND | 287-BZG05C15TR | 1157098-BZG05C15TR | BZG05C15TR | BZG05C15TR |
| Product Name | Single Zener Diodes | Automotive 15V 1.25W Zener Diode | Diodes - Zener - Single - BZG05C15TR | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | ||
| RoHS Compliant | RoHS | ||||
| VZ | 15 volts | 15 volts | 15 volts |