Vishay Intertechnology, Inc. 15V 1.25W Zener Diode BZG05C15-M3-08

Description
Zener Diode, 15V V(Z), 6.12%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C15-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 6.12%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C15-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 1.25W Zener Diode - 287-BZG05C15-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1.25W Zener Diode
287-BZG05C15-M3-08
15V 1.25W Zener Diode 287-BZG05C15-M3-08
Zener Diode, 15V V(Z), 6.12%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C15-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 6.12%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C15-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324375-BZG05C15-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324375-BZG05C15-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324375-BZG05C15-M3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324375-BZG05C15-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±6% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG05C15-M3-08GIDKR, BZG05C15-M3-08GICT,B ZG05C15-M3-08GITR,BZ G05C15-M3-08-ND Base Product Number: BZG05C15 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324375-BZG05C15-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZG05C15-M3-08GIDKR,BZG05C15-M3-08GICT,BZG05C15-M3-08GITR,BZG05C15-M3-08-ND
Base Product Number: BZG05C15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - BZG05C15-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C15-M3-08GITR-ND
Single Zener Diodes BZG05C15-M3-08GITR-ND
Zener Diode 15V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 15V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C15-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C15-M3-08GIDKR-ND
Single Zener Diodes BZG05C15-M3-08GIDKR-ND
Zener Diode 15V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 15V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C15-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C15-M3-08GICT-ND
Single Zener Diodes BZG05C15-M3-08GICT-ND
Zener Diode 15V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 15V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C15-M3-08
Zener Diodes BZG05C15-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C15-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C15-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C15-M3-08
DIODE ZENER 15V 1.25W DO214AC

DIODE ZENER 15V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C15-M3-08 1324375-BZG05C15-M3-08 BZG05C15-M3-08GITR-ND BZG05C15-M3-08 BZG05C15-M3-08
Product Name 15V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 1.25 milliwatts
Package DO-214AC, SMA; SMA DO-214AC-2 DO-214AC (SMA); SMA
VZ 15 volts 15 volts
Unlock Full Specs
to access all available technical data