Zener Diode 15V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 15V 1.25W DO214AC Product overview: BZG05C15-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15-HE3-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324790-BZG05C15-HE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZG05
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE ZENER 15V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C15-HE3-TR-ND | 287-BZG05C15-HE3-TR | 1324790-BZG05C15-HE3-TR | BZG05C15-HE3-TR |
| Product Name | Single Zener Diodes | 15V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | RoHS | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms |