DIODE ZENER 15V 1.25W DO214AC Product overview: BZG05C15-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C15-E3-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805246-BZG05C15-E3-T
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.25W
Voltage - Zener (Nom) (Vz): 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC
Temperature Range - Operating: 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 11V
Zener Diode 15V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 15V 1.25W DO214AC
DIODE ZENER 15V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG05C15-E3-TR | 805246-BZG05C15-E3-TR | BZG05C15-E3-TR-ND | BZG05C15-E3-TR | BZG05C15-E3-TR |
| Product Name | 15V 1.25W Zener Diode | Diodes - Zener - Single - BZG05C15-E3-TR | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | ||
| RoHS Compliant | RoHS | ||||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |