Vishay Intertechnology, Inc. Single Zener Diodes BZG05C13TR

Description
Zener Diode 13V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 13V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C13TR-ND
Single Zener Diodes BZG05C13TR-ND
Zener Diode 13V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 13V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
13V 1.25W Zener Diode - 287-BZG05C13TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.25W Zener Diode
287-BZG05C13TR
13V 1.25W Zener Diode 287-BZG05C13TR
DIODE ZENER 13V 1.25W DO214AC Product overview: BZG05C13TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C13TR can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1.25W DO214AC Product overview: BZG05C13TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C13TR - 865169-BZG05C13TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C13TR
865169-BZG05C13TR
Diodes - Zener - Single - BZG05C13TR 865169-BZG05C13TR
Manufacturer: Vishay Win Source Part Number: 865169-BZG05C13TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 13 V 1.25 W - Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865169-BZG05C13TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 13 V 1.25 W - Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZG05
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C13TR
Discrete Semiconductor Products - Diodes - Zener BZG05C13TR
DIODE ZENER 13V 1.25W DO214AC

DIODE ZENER 13V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C13TR-ND 287-BZG05C13TR 865169-BZG05C13TR BZG05C13TR
Product Name Single Zener Diodes 13V 1.25W Zener Diode Diodes - Zener - Single - BZG05C13TR Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data