Vishay Intertechnology, Inc. Single Zener Diodes BZG05C13-E3-TR

Description
Zener Diode 13V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 13V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C13-E3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C13-E3-TR-ND
Single Zener Diodes BZG05C13-E3-TR-ND
Zener Diode 13V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 13V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
13V 1.25W Zener Diode - 287-BZG05C13-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.25W Zener Diode
287-BZG05C13-E3-TR
13V 1.25W Zener Diode 287-BZG05C13-E3-TR
DIODE ZENER 13V 1.25W DO214AC Product overview: BZG05C13-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C13-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1.25W DO214AC Product overview: BZG05C13-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C13-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C13-E3-TR - 1025855-BZG05C13-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C13-E3-TR
1025855-BZG05C13-E3-TR
Diodes - Zener - Single - BZG05C13-E3-TR 1025855-BZG05C13-E3-TR
Manufacturer: Vishay Win Source Part Number: 1025855-BZG05C13-E3- TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025855-BZG05C13-E3-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C13-E3-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C13-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C13-E3-TR
DIODE ZENER 13V 1.25W DO214AC

DIODE ZENER 13V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C13-E3-TR-ND 287-BZG05C13-E3-TR 1025855-BZG05C13-E3-TR BZG05C13-E3-TR
Product Name Single Zener Diodes 13V 1.25W Zener Diode Diodes - Zener - Single - BZG05C13-E3-TR Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data