Vishay Intertechnology, Inc. Single Zener Diodes BZG05C12TR3

Description
Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C12TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C12TR3-ND
Single Zener Diodes BZG05C12TR3-ND
Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
12V 1.25W Zener Diode - 287-BZG05C12TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1.25W Zener Diode
287-BZG05C12TR3
12V 1.25W Zener Diode 287-BZG05C12TR3
DIODE ZENER 12V 1.25W DO214AC Product overview: BZG05C12TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C12TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 1.25W DO214AC Product overview: BZG05C12TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C12TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C12TR3 - 104023-BZG05C12TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C12TR3
104023-BZG05C12TR3
Diodes - Zener - Single - BZG05C12TR3 104023-BZG05C12TR3
Manufacturer: Vishay Win Source Part Number: 104023-BZG05C12TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 104023-BZG05C12TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C12TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C12TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C12TR3
DIODE ZENER 12V 1.25W DO214AC

DIODE ZENER 12V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C12TR3-ND 287-BZG05C12TR3 104023-BZG05C12TR3 BZG05C12TR3
Product Name Single Zener Diodes 12V 1.25W Zener Diode Diodes - Zener - Single - BZG05C12TR3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data