Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C12TR BZG05C12TR

Description
Manufacturer: Vishay Win Source Part Number: 865168-BZG05C12TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 1.25 W - Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865168-BZG05C12TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 1.25 W - Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C12TR - 865168-BZG05C12TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C12TR
865168-BZG05C12TR
Diodes - Zener - Single - BZG05C12TR 865168-BZG05C12TR
Manufacturer: Vishay Win Source Part Number: 865168-BZG05C12TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 1.25 W - Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865168-BZG05C12TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 1.25 W - Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZG05
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
12V 1.25W Zener Diode - 287-BZG05C12TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1.25W Zener Diode
287-BZG05C12TR
12V 1.25W Zener Diode 287-BZG05C12TR
DIODE ZENER 12V 1.25W DO214AC Product overview: BZG05C12TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C12TR can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 1.25W DO214AC Product overview: BZG05C12TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C12TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C12TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C12TR-ND
Single Zener Diodes BZG05C12TR-ND
Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Zener Diodes 12 Volt 60W 5% - 884-BZG05C12TR - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 12 Volt 60W 5%
884-BZG05C12TR
Zener Diodes 12 Volt 60W 5% 884-BZG05C12TR
Zener Diodes 12 Volt 60W 5%

Zener Diodes 12 Volt 60W 5%

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZG05C12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C12TR
Discrete Semiconductor Products - Diodes - Zener BZG05C12TR
DIODE ZENER 12V 1.25W DO214AC

DIODE ZENER 12V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 865168-BZG05C12TR 287-BZG05C12TR BZG05C12TR-ND 884-BZG05C12TR BZG05C12TR
Product Name Diodes - Zener - Single - BZG05C12TR 12V 1.25W Zener Diode Single Zener Diodes Zener Diodes 12 Volt 60W 5% Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC (SMA); SMA Tape & Reel (TR) DO-214AC, SMA; SMA DO-214AC (SMA); SMA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS RoHS
ZZT 350 ohms 350 ohms
Life Cycle Stage Discontinued Removed; Discontinued at Digi-Key
Unlock Full Specs
to access all available technical data