Manufacturer: Vishay
Win Source Part Number: 1025854-BZG05C12-E3-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
Zener Diode 12V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 1.25W DO214AC Product overview: BZG05C12-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C12-E3-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 1.25W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025854-BZG05C12-E3-TR | BZG05C12-E3GITR-ND | 287-BZG05C12-E3-TR | BZG05C12-E3-TR |
| Product Name | Diodes - Zener - Single - BZG05C12-E3-TR | Single Zener Diodes | 12V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC (SMA); SMA | |
| VZ | 12 volts | 12 volts | ||
| ZZT | 9 ohms | 9 ohms | 9 ohms |