Vishay Intertechnology, Inc. 60W Zener Diode BZG05C11TR3

Description
Zener Diodes 11 Volt 60W 5% Product overview: BZG05C11TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C11TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 11 Volt 60W 5% Product overview: BZG05C11TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C11TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Zener Diode - 295-BZG05C11TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Zener Diode
295-BZG05C11TR3
60W Zener Diode 295-BZG05C11TR3
Zener Diodes 11 Volt 60W 5% Product overview: BZG05C11TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C11TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 11 Volt 60W 5% Product overview: BZG05C11TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C11TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C11TR3 - 1025853-BZG05C11TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C11TR3
1025853-BZG05C11TR3
Diodes - Zener - Single - BZG05C11TR3 1025853-BZG05C11TR3
Manufacturer: Vishay Win Source Part Number: 1025853-BZG05C11TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 8.2V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025853-BZG05C11TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 8.2V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZG05C11TR3 1025853-BZG05C11TR3
Product Name 60W Zener Diode Diodes - Zener - Single - BZG05C11TR3
Package Tape and Reel DO-214AC
RoHS Compliant RoHS
VZ 11 volts 11 volts
ZZT 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia - 58T1381 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7513727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details