DIODE ZENER 10V 1.25W DO214AC Product overview: BZG05C10TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C10TR3 can be used for catalog matching and distributor lookup.
Zener Diode 10V 1.25W Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 201780-BZG05C10TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
DIODE ZENER 10V 1.25W DO214AC
DIODE ZENER 10V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG05C10TR3 | BZG05C10TR3-ND | 201780-BZG05C10TR3 | BZG05C10TR3 | BZG05C10TR3 |
| Product Name | 10V 1.25W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZG05C10TR3 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | ||||
| ZZT | 200 ohms | 200 ohms | 200 ohms | 200 ohms | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |