Vishay Precision Group Diodes - Zener - Single - BZG05C10TR BZG05C10TR

Description
Manufacturer: Vishay Win Source Part Number: 012430-BZG05C10TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012430-BZG05C10TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C10TR - 012430-BZG05C10TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C10TR
012430-BZG05C10TR
Diodes - Zener - Single - BZG05C10TR 012430-BZG05C10TR
Manufacturer: Vishay Win Source Part Number: 012430-BZG05C10TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 012430-BZG05C10TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG05C10GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C10GITR-ND
Single Zener Diodes BZG05C10GITR-ND
Zener Diode 10V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 10V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
10V 1.25W Zener Diode - 287-BZG05C10TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1.25W Zener Diode
287-BZG05C10TR
10V 1.25W Zener Diode 287-BZG05C10TR
DIODE ZENER 10V 1.25W DO214AC Product overview: BZG05C10TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C10TR can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 1.25W DO214AC Product overview: BZG05C10TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C10TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C10TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C10TR
Discrete Semiconductor Products - Diodes - Zener BZG05C10TR
DIODE ZENER 10V 1.25W DO214AC

DIODE ZENER 10V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 012430-BZG05C10TR BZG05C10GITR-ND 287-BZG05C10TR BZG05C10TR
Product Name Diodes - Zener - Single - BZG05C10TR Single Zener Diodes 10V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA
VZ 10 volts 10 volts
ZZT 200 ohms 200 ohms 200 ohms
PD 1250 milliwatts
Unlock Full Specs
to access all available technical data