Zener Diode 100V 1.25W ±5.5% Surface Mount DO-214AC (SMA)
DIODE ZENER 100V 1.25W DO214AC
ZENER DIODE DO2145%, 100V, 1.25W, PZSM=60W
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C100-HM3-08GITR-ND | BZG05C100-HM3-08 | 92AH0716 | BZG05C100-HM3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Do2145%, 100V, 1.25W, Pzsm=60W Vishay | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |