Vishay Intertechnology, Inc. 5.1V 1.25W Zener Diode BZG05B5V1-E3-TR

Description
DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05B5V1-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05B5V1-E3-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05B5V1-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05B5V1-E3-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.1V 1.25W Zener Diode - 287-BZG05B5V1-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1.25W Zener Diode
287-BZG05B5V1-E3-TR
5.1V 1.25W Zener Diode 287-BZG05B5V1-E3-TR
DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05B5V1-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05B5V1-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05B5V1-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05B5V1-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZG05B5V1-E3-TR - 913870-BZG05B5V1-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05B5V1-E3-TR
913870-BZG05B5V1-E3-TR
Diodes - Zener - Single - BZG05B5V1-E3-TR 913870-BZG05B5V1-E3-TR
Manufacturer: Vishay Win Source Part Number: 913870-BZG05B5V1-E3- TR Operating Temperature Range: 150°C (TJ) Features: Zener Diode 5.1 V 1.25 W ±1.96% Surface Mount DO-214AC Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913870-BZG05B5V1-E3-TR
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 5.1 V 1.25 W ±1.96% Surface Mount DO-214AC
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG05
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZG05B5V1-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05B5V1-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05B5V1-E3-TR
DIODE ZENER 5.1V 1.25W DO214AC

DIODE ZENER 5.1V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05B5V1-E3-TR 913870-BZG05B5V1-E3-TR BZG05B5V1-E3-TR
Product Name 5.1V 1.25W Zener Diode Diodes - Zener - Single - BZG05B5V1-E3-TR Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data