Zener Diode 3.9V 1.25W ±2.05% Surface Mount DO-214AC (SMA)
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)
DIODE ZENER 3.9V 1.25W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05B3V9-HM3-08-ND | BZG05B3V9-HM3-08 | BZG05B3V9-HM3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-214AC-2 | DO-214AC (SMA); SMA | |
| Life Cycle Stage | Active |