DIODE ZENER 3.3V 1.25W DO214AC
DIODE ZENER 3.3V 1.25W DO214AC
Zener Diode 3.3V 1.25W ±2.12% Surface Mount DO-214AC (SMA)
DIODE ZENER 3.3V 1.25W DO214AC
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZG05B3V3-M3-08DKR-ND | BZG05B3V3-M3-08 | BZG05B3V3-M3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |