ZENER DIODE, 3W, 30V, DO-214AC, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 32C9541 |
| Product Name | Zener Diode, 3W, 30V, Do-214Ac, Full Reel; Zener Voltage Nom Vishay |
| Package | DO-214AC (SMA); SMA |