Manufacturer: Vishay
Win Source Part Number: 1025832-BZG03C270TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 200V
Voltage - Zener (Nom) (Vz): 270V
Impedance (Max) (Zzt): 1000 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 270V 1.25W DO214AC Product overview: BZG03C270TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 270V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 270V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C270TR can be used for catalog matching and distributor lookup.
Zener Diode 270V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 270V 1.25W DO214AC
DIODE ZENER 270V 1.25W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025832-BZG03C270TR | 287-BZG03C270TR | BZG03C270GITR-ND | BZG03C270TR | BZG03C270TR |
| Product Name | Diodes - Zener - Single - BZG03C270TR | 270V 1.25W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| VZ | 270 volts | 270 volts | 270 volts | ||
| ZZT | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |