Vishay Precision Group Zener Diode, 3W, 270V, Do-214Ac; Zener Voltage Nom Vishay BZG03C270-TR

Description
ZENER DIODE, 3W, 270V, DO-214AC; Zener Voltage Nom:270V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes
Description
ZENER DIODE, 3W, 270V, DO-214AC; Zener Voltage Nom:270V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 270V, Do-214Ac; Zener Voltage Nom Vishay - 32C9539 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 270V, Do-214Ac; Zener Voltage Nom Vishay
32C9539
Zener Diode, 3W, 270V, Do-214Ac; Zener Voltage Nom Vishay 32C9539
ZENER DIODE, 3W, 270V, DO-214AC; Zener Voltage Nom:270V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

ZENER DIODE, 3W, 270V, DO-214AC; Zener Voltage Nom:270V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 32C9539
Product Name Zener Diode, 3W, 270V, Do-214Ac; Zener Voltage Nom Vishay
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Single Zener Diodes - 1727-1N4748A,133TB-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers