Vishay Precision Group Single Zener Diodes BZG03C24TR3

Description
Zener Diode 24V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 24V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C24TR3GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C24TR3GITR-ND
Single Zener Diodes BZG03C24TR3GITR-ND
Zener Diode 24V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 24V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
24V 1.25W Zener Diode - 287-BZG03C24TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1.25W Zener Diode
287-BZG03C24TR3
24V 1.25W Zener Diode 287-BZG03C24TR3
DIODE ZENER 24V 1.25W DO214AC Product overview: BZG03C24TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C24TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1.25W DO214AC Product overview: BZG03C24TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C24TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C24TR3 - 012424-BZG03C24TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C24TR3
012424-BZG03C24TR3
Diodes - Zener - Single - BZG03C24TR3 012424-BZG03C24TR3
Manufacturer: Vishay Win Source Part Number: 012424-BZG03C24TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 012424-BZG03C24TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 6k pcs

Buy Now Datasheet
DIODE, ZENER, 24V, 3W, SMA - 884-BZG03C24TR3 - Utmel Electronic Limited
Hong Kong, China
DIODE, ZENER, 24V, 3W, SMA
884-BZG03C24TR3
DIODE, ZENER, 24V, 3W, SMA 884-BZG03C24TR3
DIODE, ZENER, 24V, 3W, SMA

DIODE, ZENER, 24V, 3W, SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZG03C24TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C24TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C24TR3
DIODE ZENER 24V 1.25W DO214AC

DIODE ZENER 24V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C24TR3GITR-ND 287-BZG03C24TR3 012424-BZG03C24TR3 884-BZG03C24TR3 BZG03C24TR3
Product Name Single Zener Diodes 24V 1.25W Zener Diode Diodes - Zener - Single - BZG03C24TR3 DIODE, ZENER, 24V, 3W, SMA Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
ZZT 15 ohms 15 ohms 15 ohms
Life Cycle Stage Active Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B13X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details