Manufacturer: Vishay
Win Source Part Number: 1025830-BZG03C24TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Zener Diode 24V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 24V 1.25W DO214AC Product overview: BZG03C24TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C24TR can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 1.25W DO214AC
DIODE ZENER 24V 1.25W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025830-BZG03C24TR | BZG03C24GITR-ND | 287-BZG03C24TR | BZG03C24TR | BZG03C24TR |
| Product Name | Diodes - Zener - Single - BZG03C24TR | Single Zener Diodes | 24V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms |